Lenovo logo

Lenovo ThinkStation P500 Intel Xeon E5 v3 E5-1650V3 8 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64369
Info modified on:
14 Mar 2024, 19:16:53
Short summary description Lenovo ThinkStation P500 Intel Xeon E5 v3 E5-1650V3 8 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Tower Workstation Black:

Lenovo ThinkStation P500, 3.5 GHz, Intel Xeon E5 v3, 8 GB, 512 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkStation P500 Intel Xeon E5 v3 E5-1650V3 8 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Tower Workstation Black:

Lenovo ThinkStation P500. Processor frequency: 3.5 GHz, Processor family: Intel Xeon E5 v3, Processor model: E5-1650V3. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 490 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.