Lenovo ThinkStation P500, 3.5 GHz, Intel Xeon E5 v3, 8 GB, 1 TB, DVD±RW, Windows 7 Professional
Lenovo ThinkStation P500. Processor frequency: 3.5 GHz, Processor family: Intel Xeon E5 v3, Processor model: E5-1620V3. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® K2200. Operating system installed: Windows 7 Professional. Power supply: 650 W. Chassis type: Tower. Product type: Workstation. Product colour: Black