Lenovo logo

Lenovo ThinkStation P500 Intel Xeon E5 v3 E5-1620V3 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® K620 Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39371
Info modified on:
14 Mar 2024, 18:24:27
Short summary description Lenovo ThinkStation P500 Intel Xeon E5 v3 E5-1620V3 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® K620 Windows 7 Professional Tower Workstation Black:

Lenovo ThinkStation P500, 3.5 GHz, Intel Xeon E5 v3, 4 GB, 1 TB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkStation P500 Intel Xeon E5 v3 E5-1620V3 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® K620 Windows 7 Professional Tower Workstation Black:

Lenovo ThinkStation P500. Processor frequency: 3.5 GHz, Processor family: Intel Xeon E5 v3, Processor model: E5-1620V3. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® K620. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.