Lenovo logo

Lenovo 3000 H220 Intel® Celeron® E3200 1 GB DDR3-SDRAM 250 GB Intel® GMA X4500 Windows 7 Home Basic Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58264
Info modified on:
19 Mar 2021, 15:59:23
Short summary description Lenovo 3000 H220 Intel® Celeron® E3200 1 GB DDR3-SDRAM 250 GB Intel® GMA X4500 Windows 7 Home Basic Tower PC Black:

Lenovo 3000 H220, 2.4 GHz, Intel® Celeron®, 1 GB, 250 GB, DVD-RW, Windows 7 Home Basic

Long summary description Lenovo 3000 H220 Intel® Celeron® E3200 1 GB DDR3-SDRAM 250 GB Intel® GMA X4500 Windows 7 Home Basic Tower PC Black:

Lenovo 3000 H220. Processor frequency: 2.4 GHz, Processor family: Intel® Celeron®, Processor model: E3200. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Home Basic. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.