Lenovo logo

Lenovo IdeaPad G450 Intel® Pentium® Dual-Core T4500 Laptop 35.8 cm (14.1") 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88807
Info modified on:
29 Jan 2025, 19:26:11
Short summary description Lenovo IdeaPad G450 Intel® Pentium® Dual-Core T4500 Laptop 35.8 cm (14.1") 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black:

Lenovo IdeaPad G450, Intel® Pentium® Dual-Core, 2.3 GHz, 35.8 cm (14.1"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Lenovo IdeaPad G450 Intel® Pentium® Dual-Core T4500 Laptop 35.8 cm (14.1") 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black:

Lenovo IdeaPad G450. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2.3 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Starter. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.