Lenovo ThinkPad G450, Intel® Pentium® Dual-Core, 2.2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 1 GB, 320 GB
Lenovo ThinkPad G450. Processor family: Intel® Pentium® Dual-Core, Processor model: T4400, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2.21 kg