Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25153166 data-sheets &
28617 brands
– register (free)
Laptops
Lenovo ThinkPad T410s Intel® Core™ i5 i5-520M 35.8 cm (14.1") 3 GB DDR3-SDRAM 250 GB HDD NVIDIA® Quadro® NVS 3100M Windows 7 Professional Black
Lenovo ThinkPad T410s Intel® Core™ i5 i5-520M 35.8 cm (14.1") 3 GB DDR3-SDRAM 250 GB HDD NVIDIA® Quadro® NVS 3100M Windows 7 Professional Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Lenovo 291224U
XML doc
Icecat LIVE: JS for Lenovo 291224U
Icecat Live DOC
JSON product data for Lenovo 291224U
JSON DOC
CSV product data for Lenovo 291224U
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Lenovo
Product family:
ThinkPad
Product name:
ThinkPad T410s
Product code:
291224U
Category:
Laptops
Icecat Product ID:
9051781
Data-sheet quality:
created/standardized by Icecat
Product views:
37836
Info modified on:
02 Feb 2025, 22:50:25
Lenovo 291224U (Icecat)
Embed the product datasheet into your content
XML product data for Lenovo 291224U
XML doc
Icecat LIVE: JS for Lenovo 291224U
Icecat Live DOC
JSON product data for Lenovo 291224U
JSON DOC
CSV product data for Lenovo 291224U
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE