Lenovo logo

Lenovo ThinkPad X100e AMD Athlon Neo MV-40 Laptop 29.5 cm (11.6") 3 GB DDR2-SDRAM 250 GB HDD AMD Radeon HD 3200 Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82568
Info modified on:
23 Jan 2025, 19:06:00
Short summary description Lenovo ThinkPad X100e AMD Athlon Neo MV-40 Laptop 29.5 cm (11.6") 3 GB DDR2-SDRAM 250 GB HDD AMD Radeon HD 3200 Windows 7 Professional Black:

Lenovo ThinkPad X100e, AMD Athlon Neo, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 3 GB, 250 GB

Long summary description Lenovo ThinkPad X100e AMD Athlon Neo MV-40 Laptop 29.5 cm (11.6") 3 GB DDR2-SDRAM 250 GB HDD AMD Radeon HD 3200 Windows 7 Professional Black:

Lenovo ThinkPad X100e. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon Neo, Processor model: MV-40, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.