Lenovo logo

Lenovo ThinkPad X301 Intel® Core™2 Duo SU9400 33.8 cm (13.3") 2 GB 64 GB Intel® GMA 4500MHD Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59912
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkPad X301 Intel® Core™2 Duo SU9400 33.8 cm (13.3") 2 GB 64 GB Intel® GMA 4500MHD Windows Vista Business:

Lenovo ThinkPad X301, Intel® Core™2 Duo, 1.4 GHz, 33.8 cm (13.3"), 1440 x 900 pixels, 2 GB, 64 GB

Long summary description Lenovo ThinkPad X301 Intel® Core™2 Duo SU9400 33.8 cm (13.3") 2 GB 64 GB Intel® GMA 4500MHD Windows Vista Business:

Lenovo ThinkPad X301. Processor family: Intel® Core™2 Duo, Processor model: SU9400, Processor frequency: 1.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB. Total storage capacity: 64 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 1.33 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.