Lenovo logo

Lenovo ThinkPad R500 Intel® Core™2 Duo T6670 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Windows XP Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11067
Info modified on:
25 Jan 2025, 22:43:58
Short summary description Lenovo ThinkPad R500 Intel® Core™2 Duo T6670 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Windows XP Professional Black:

Lenovo ThinkPad R500, Intel® Core™2 Duo, 2.2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Lenovo ThinkPad R500 Intel® Core™2 Duo T6670 39.1 cm (15.4") 2 GB DDR3-SDRAM 250 GB Windows XP Professional Black:

Lenovo ThinkPad R500. Processor family: Intel® Core™2 Duo, Processor model: T6670, Processor frequency: 2.2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-RW. Operating system installed: Windows XP Professional. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.