Lenovo logo

Lenovo System x3100 M4 server 0 GB Tower (4U) Intel® Xeon® E3 V2 Family E3-1220V2 3.1 GHz 4 GB DDR3-SDRAM 430 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77538
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Lenovo System x3100 M4 server 0 GB Tower (4U) Intel® Xeon® E3 V2 Family E3-1220V2 3.1 GHz 4 GB DDR3-SDRAM 430 W:

Lenovo System x3100 M4, 3.1 GHz, E3-1220V2, 4 GB, DDR3-SDRAM, 0 GB, Tower (4U)

Long summary description Lenovo System x3100 M4 server 0 GB Tower (4U) Intel® Xeon® E3 V2 Family E3-1220V2 3.1 GHz 4 GB DDR3-SDRAM 430 W:

Lenovo System x3100 M4. Processor family: Intel® Xeon® E3 V2 Family, Processor frequency: 3.1 GHz, Processor model: E3-1220V2. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 0 GB, HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 430 W. Chassis type: Tower (4U)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.