Lenovo ThinkStation E31, 3.3 GHz, Intel® Xeon® E3 V2 Family, 4 GB, 500 GB, DVD Super Multi DL, Windows 7 Professional
Lenovo ThinkStation E31. Processor frequency: 3.3 GHz, Processor family: Intel® Xeon® E3 V2 Family, Processor model: E3-1230V2. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® Quadro® K600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Weight: 11.2 kg. Product colour: Black