Lenovo ThinkStation E31, 3.4 GHz, Intel® Core™ i7, i7-3770, 4 GB, DVD-RW, Windows 7 Professional
Lenovo ThinkStation E31. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Minitower. Product type: Workstation. Weight: 11.2 kg. Product colour: Black