Lenovo ThinkPad T410, Intel® Core™ i5, 2.4 GHz, 35.6 cm (14"), 4 GB, 320 GB, Black
Lenovo ThinkPad T410. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Product colour: Black. Weight: 2.23 kg