Lenovo logo

Lenovo ThinkPad T530 Intel® Core™ i7 i7-3520M Laptop 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5400M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92983
Info modified on:
22 Jan 2025, 05:56:00
Short summary description Lenovo ThinkPad T530 Intel® Core™ i7 i7-3520M Laptop 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5400M Windows 7 Professional Black:

Lenovo ThinkPad T530, Intel® Core™ i7, 2.9 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad T530 Intel® Core™ i7 i7-3520M Laptop 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5400M Windows 7 Professional Black:

Lenovo ThinkPad T530. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3520M, Processor frequency: 2.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.