Lenovo logo

Lenovo ThinkPad T530 Intel® Core™ i5 i5-2520M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5400M Windows 8 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13696
Info modified on:
25 Jan 2025, 22:26:22
Short summary description Lenovo ThinkPad T530 Intel® Core™ i5 i5-2520M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5400M Windows 8 Pro Black:

Lenovo ThinkPad T530, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad T530 Intel® Core™ i5 i5-2520M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5400M Windows 8 Pro Black:

Lenovo ThinkPad T530. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 8 Pro. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.