Lenovo logo

Lenovo ThinkPad X230i Intel® Core™ i3 i3-3110M 31.8 cm (12.5") HD 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18080
Info modified on:
24 Jan 2025, 20:46:03
Short summary description Lenovo ThinkPad X230i Intel® Core™ i3 i3-3110M 31.8 cm (12.5") HD 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

Lenovo ThinkPad X230i, Intel® Core™ i3, 2.4 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad X230i Intel® Core™ i3 i3-3110M 31.8 cm (12.5") HD 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

Lenovo ThinkPad X230i. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3110M, Processor frequency: 2.4 GHz. Display diagonal: 31.8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Mobile network generation: 4G. Operating system installed: FreeDOS. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.