Lenovo Google Meet Series One Room Kits Gen 3 (Small Room Kit), 12 MP, CMOS, Full HD, 30 fps, ChromeOS, Charcoal
Lenovo Google Meet Series One Room Kits Gen 3 (Small Room Kit). Total megapixels: 12 MP. Sensor type: CMOS. HD type: Full HD, Supported video modes: 1080p, Maximum frame rate: 30 fps. Ethernet LAN, Wi-Fi. Bluetooth. Operating system installed: ChromeOS. Product colour: Charcoal