Lenovo ThinkBook 14 G6 ABP, AMD Ryzen™ 7 PRO, 2 GHz, 35.6 cm (14"), 1920 x 1200 pixels, 16 GB, 512 GB
Lenovo ThinkBook 14 G6 ABP. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7 PRO, Processor model: 7730U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 11 Pro. Product colour: Grey