Lenovo logo

Lenovo ThinkPad P16s Gen 2 (Intel) Intel® Core™ i7 i7-1360P Mobile workstation 40.6 cm (16") WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro UK English Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35389
Info modified on:
23 Apr 2025, 17:08:14
Short summary description Lenovo ThinkPad P16s Gen 2 (Intel) Intel® Core™ i7 i7-1360P Mobile workstation 40.6 cm (16") WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro UK English Black:

Lenovo ThinkPad P16s Gen 2 (Intel), Intel® Core™ i7, 40.6 cm (16"), 1920 x 1200 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkPad P16s Gen 2 (Intel) Intel® Core™ i7 i7-1360P Mobile workstation 40.6 cm (16") WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro UK English Black:

Lenovo ThinkPad P16s Gen 2 (Intel). Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1360P. Display diagonal: 40.6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA RTX A500. Operating system installed: Windows 11 Pro. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.