Lenovo logo

Lenovo ThinkPad P14s Intel® Core™ i7 i7-1370P Mobile workstation 35.6 cm (14") WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14762
Info modified on:
09 Aug 2024, 15:26:12
Bullet Points Lenovo ThinkPad P14s Intel® Core™ i7 i7-1370P Mobile workstation 35.6 cm (14") WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
  • - Windows 11 Pro 64-bit
  • - Intel Core i7-1370P (24MB Cache)
  • - 35.6 cm (14") WUXGA 1920 x 1200 IPS, NVIDIA RTX A500 (4GB GDDR6)
  • - 32GB (7500MHz) LPDDR5x-SDRAM & 1000GB SSD
Long product name Lenovo ThinkPad P14s Intel® Core™ i7 i7-1370P Mobile workstation 35.6 cm (14") WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Intel Core i7-1370P (24MB Cache), 32GB LPDDR5x-SDRAM, 1000GB SSD, 35.6 cm (14") WUXGA 1920 x 1200 IPS, Intel Iris Xe Graphics, NVIDIA RTX A500 (4GB GDDR6), LAN, WLAN, Webcam, Windows 11 Pro 64-bit

Lenovo ThinkPad P14s Intel® Core™ i7 i7-1370P Mobile workstation 35.6 cm (14") WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo’s lightest mobile workstation
- 14″ mobile powerhouse with Intel vPro® with 13th Gen Intel® Core™ processors
- Optional NVIDIA RTX™ discrete graphics, plus choice of displays
- ISV-certified with superfast memory & storage for seamless workloads
- Fully immersive video experience with optional 5MP RGB + IR camera 
- Legendary MIL-SPEC reliability & ThinkShield security
- Ideal for modern on-the-go professionals, educators, & students

Short summary description Lenovo ThinkPad P14s Intel® Core™ i7 i7-1370P Mobile workstation 35.6 cm (14") WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad P14s, Intel® Core™ i7, 35.6 cm (14"), 1920 x 1200 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkPad P14s Intel® Core™ i7 i7-1370P Mobile workstation 35.6 cm (14") WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad P14s. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1370P. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA RTX A500. Operating system installed: Windows 11 Pro. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.