Lenovo logo

Lenovo ThinkPad P16 Gen 2 Intel® Core™ i9 i9-13980HX Mobile workstation 40.6 cm (16") WQUXGA 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 4000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro German Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60269
Info modified on:
23 Apr 2025, 16:58:38
Short summary description Lenovo ThinkPad P16 Gen 2 Intel® Core™ i9 i9-13980HX Mobile workstation 40.6 cm (16") WQUXGA 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 4000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro German Black, Grey:

Lenovo ThinkPad P16 Gen 2, Intel® Core™ i9, 40.6 cm (16"), 3840 x 2400 pixels, 64 GB, 2 TB, Windows 11 Pro

Long summary description Lenovo ThinkPad P16 Gen 2 Intel® Core™ i9 i9-13980HX Mobile workstation 40.6 cm (16") WQUXGA 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 4000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro German Black, Grey:

Lenovo ThinkPad P16 Gen 2. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-13980HX. Display diagonal: 40.6 cm (16"), HD type: WQUXGA, Display resolution: 3840 x 2400 pixels. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA RTX 4000 Ada. Operating system installed: Windows 11 Pro. Product colour: Black, Grey

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.