Lenovo logo

Lenovo ThinkPad X1 Nano Gen 2 Intel® Core™ i5 i5-1240P Laptop 33 cm (13") 2K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Portuguese Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8826
Info modified on:
23 Apr 2025, 16:55:39
Short summary description Lenovo ThinkPad X1 Nano Gen 2 Intel® Core™ i5 i5-1240P Laptop 33 cm (13") 2K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Portuguese Black:

Lenovo ThinkPad X1 Nano Gen 2, Intel® Core™ i5, 1.7 GHz, 33 cm (13"), 2160 x 1350 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkPad X1 Nano Gen 2 Intel® Core™ i5 i5-1240P Laptop 33 cm (13") 2K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Portuguese Black:

Lenovo ThinkPad X1 Nano Gen 2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1240P, Processor frequency: 1.7 GHz. Display diagonal: 33 cm (13"), HD type: 2K, Display resolution: 2160 x 1350 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.