Lenovo logo

Lenovo ThinkPad E14 Intel® Core™ i7 i7-1255U Laptop 35.6 cm (14") Touchscreen Full HD 24 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro English Metallic

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6762
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Lenovo ThinkPad E14 Intel® Core™ i7 i7-1255U Laptop 35.6 cm (14") Touchscreen Full HD 24 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro English Metallic:

Lenovo ThinkPad E14, Intel® Core™ i7, 35.6 cm (14"), 1920 x 1080 pixels, 24 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkPad E14 Intel® Core™ i7 i7-1255U Laptop 35.6 cm (14") Touchscreen Full HD 24 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro English Metallic:

Lenovo ThinkPad E14. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1255U. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 24 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Metallic

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.