Lenovo logo

Lenovo ThinkPad P15v Intel® Core™ i7 i7-12800H Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro English Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4624
Info modified on:
08 Dec 2024, 23:20:18
Short summary description Lenovo ThinkPad P15v Intel® Core™ i7 i7-12800H Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro English Black:

Lenovo ThinkPad P15v, Intel® Core™ i7, 39.6 cm (15.6"), 3840 x 2160 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkPad P15v Intel® Core™ i7 i7-12800H Mobile workstation 39.6 cm (15.6") 4K Ultra HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 11 Pro English Black:

Lenovo ThinkPad P15v. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12800H. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA RTX A2000. Operating system installed: Windows 11 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.