Lenovo logo

Lenovo ThinkPad P16s Gen 1 (AMD) AMD Ryzen™ 7 PRO 6850U Mobile workstation 40.6 cm (16") WUXGA 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Spanish Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6090
Info modified on:
23 Apr 2025, 16:45:34
Short summary description Lenovo ThinkPad P16s Gen 1 (AMD) AMD Ryzen™ 7 PRO 6850U Mobile workstation 40.6 cm (16") WUXGA 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Spanish Black:

Lenovo ThinkPad P16s Gen 1 (AMD), AMD Ryzen™ 7 PRO, 2.7 GHz, 40.6 cm (16"), 1920 x 1200 pixels, 32 GB, 1 TB

Long summary description Lenovo ThinkPad P16s Gen 1 (AMD) AMD Ryzen™ 7 PRO 6850U Mobile workstation 40.6 cm (16") WUXGA 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Spanish Black:

Lenovo ThinkPad P16s Gen 1 (AMD). Product type: Mobile workstation, Form factor: Clamshell. Processor family: AMD Ryzen™ 7 PRO, Processor model: 6850U, Processor frequency: 2.7 GHz. Display diagonal: 40.6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M. Operating system installed: Windows 11 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.