Lenovo logo

Lenovo ThinkCentre Edge 62z Intel® Pentium® G645 47 cm (18.5") All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45993
Info modified on:
23 Jul 2024, 21:15:09
Short summary description Lenovo ThinkCentre Edge 62z Intel® Pentium® G645 47 cm (18.5") All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Black:

Lenovo ThinkCentre Edge 62z, 47 cm (18.5"), Intel® Pentium®, 4 GB, DDR3-SDRAM, 500 GB, Black

Long summary description Lenovo ThinkCentre Edge 62z Intel® Pentium® G645 47 cm (18.5") All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Black:

Lenovo ThinkCentre Edge 62z. Product type: All-in-One PC. Display diagonal: 47 cm (18.5"). Processor family: Intel® Pentium®, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD±RW. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.