Lenovo ThinkPad P17, Intel® Xeon®, 43.9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 1 TB, Windows 11 Pro for Workstations
Lenovo ThinkPad P17. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon®, Processor model: W-11955M. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA RTX A4000. Operating system installed: Windows 11 Pro for Workstations. Product colour: Black