Lenovo ThinkPad P1, Intel® Core™ i7, 40.6 cm (16"), 2560 x 1600 pixels, 32 GB, 1 TB, Windows 10 Pro
Lenovo ThinkPad P1. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11850H. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3070 Max-Q. Operating system installed: Windows 10 Pro. Product colour: Black