Lenovo logo

Lenovo ThinkPad P1 Gen 4 Intel® Core™ i7 i7-11800H Mobile workstation 40.6 cm (16") Touchscreen WQUXGA 32 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 10 Pro English Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16817
Info modified on:
23 Apr 2025, 16:26:31
Short summary description Lenovo ThinkPad P1 Gen 4 Intel® Core™ i7 i7-11800H Mobile workstation 40.6 cm (16") Touchscreen WQUXGA 32 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 10 Pro English Black:

Lenovo ThinkPad P1 Gen 4, Intel® Core™ i7, 40.6 cm (16"), 3840 x 2400 pixels, 32 GB, 1 TB, Windows 10 Pro

Long summary description Lenovo ThinkPad P1 Gen 4 Intel® Core™ i7 i7-11800H Mobile workstation 40.6 cm (16") Touchscreen WQUXGA 32 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A2000 Wi-Fi 6E (802.11ax) Windows 10 Pro English Black:

Lenovo ThinkPad P1 Gen 4. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11800H. Display diagonal: 40.6 cm (16"), HD type: WQUXGA, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.