Lenovo ThinkPad X1 Carbon, Intel® Core™ i5, 2.6 GHz, 35.6 cm (14"), 3840 x 2400 pixels, 16 GB, 512 GB
Lenovo ThinkPad X1 Carbon. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1145G7, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), HD type: WQUXGA, Display resolution: 3840 x 2400 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Black