Lenovo logo

Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-1185G7 Laptop 35.6 cm (14") WUXGA 32 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro US English Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51368
Info modified on:
26 Jun 2024, 01:04:32
Short summary description Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-1185G7 Laptop 35.6 cm (14") WUXGA 32 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro US English Black:

Lenovo ThinkPad X1 Carbon, Intel® Core™ i7, 35.6 cm (14"), 1920 x 1200 pixels, 32 GB, 512 GB, Windows 10 Pro

Long summary description Lenovo ThinkPad X1 Carbon Intel® Core™ i7 i7-1185G7 Laptop 35.6 cm (14") WUXGA 32 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro US English Black:

Lenovo ThinkPad X1 Carbon. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1185G7. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.