Lenovo logo

Lenovo ThinkPad X13 Gen 2 (AMD) AMD Ryzen™ 7 PRO 5850U Laptop 33.8 cm (13.3") WUXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 English Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4063
Info modified on:
23 Apr 2025, 16:22:54
Short summary description Lenovo ThinkPad X13 Gen 2 (AMD) AMD Ryzen™ 7 PRO 5850U Laptop 33.8 cm (13.3") WUXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 English Black:

Lenovo ThinkPad X13 Gen 2 (AMD), AMD Ryzen™ 7 PRO, 1.9 GHz, 33.8 cm (13.3"), 1920 x 1200 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkPad X13 Gen 2 (AMD) AMD Ryzen™ 7 PRO 5850U Laptop 33.8 cm (13.3") WUXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 English Black:

Lenovo ThinkPad X13 Gen 2 (AMD). Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7 PRO, Processor model: 5850U, Processor frequency: 1.9 GHz. Display diagonal: 33.8 cm (13.3"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.