Lenovo logo

Lenovo ThinkPad X13 AMD Ryzen™ 7 PRO 5850U Laptop 33.8 cm (13.3") WQXGA 32 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro US English Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4759
Info modified on:
08 Nov 2024, 05:30:00
Short summary description Lenovo ThinkPad X13 AMD Ryzen™ 7 PRO 5850U Laptop 33.8 cm (13.3") WQXGA 32 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro US English Black:

Lenovo ThinkPad X13, AMD Ryzen™ 7 PRO, 1.9 GHz, 33.8 cm (13.3"), 2560 x 1600 pixels, 32 GB, 1 TB

Long summary description Lenovo ThinkPad X13 AMD Ryzen™ 7 PRO 5850U Laptop 33.8 cm (13.3") WQXGA 32 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro US English Black:

Lenovo ThinkPad X13. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7 PRO, Processor model: 5850U, Processor frequency: 1.9 GHz. Display diagonal: 33.8 cm (13.3"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.