Lenovo logo

Lenovo ThinkPad P14s Gen 2 (Intel) Intel® Core™ i7 i7-1165G7 Mobile workstation 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T500 Wi-Fi 6E (802.11ax) Windows 10 Pro German Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16216
Info modified on:
23 Apr 2025, 16:06:32
Short summary description Lenovo ThinkPad P14s Gen 2 (Intel) Intel® Core™ i7 i7-1165G7 Mobile workstation 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T500 Wi-Fi 6E (802.11ax) Windows 10 Pro German Black:

Lenovo ThinkPad P14s Gen 2 (Intel), Intel® Core™ i7, 2.8 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkPad P14s Gen 2 (Intel) Intel® Core™ i7 i7-1165G7 Mobile workstation 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T500 Wi-Fi 6E (802.11ax) Windows 10 Pro German Black:

Lenovo ThinkPad P14s Gen 2 (Intel). Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7, Processor frequency: 2.8 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.