Lenovo logo

Lenovo ThinkBook 13s G2 ITL Intel® Core™ i5 i5-1135G7 Laptop 33.8 cm (13.3") WUXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Italian Grey

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15075
Info modified on:
23 Apr 2025, 16:02:42
Short summary description Lenovo ThinkBook 13s G2 ITL Intel® Core™ i5 i5-1135G7 Laptop 33.8 cm (13.3") WUXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Italian Grey:

Lenovo ThinkBook 13s G2 ITL, Intel® Core™ i5, 2.4 GHz, 33.8 cm (13.3"), 1920 x 1200 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkBook 13s G2 ITL Intel® Core™ i5 i5-1135G7 Laptop 33.8 cm (13.3") WUXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Italian Grey:

Lenovo ThinkBook 13s G2 ITL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7, Processor frequency: 2.4 GHz. Display diagonal: 33.8 cm (13.3"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Grey

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.