Lenovo ThinkPad X12 Detachable, Intel® Core™ i7, 31.2 cm (12.3"), 1920 x 1280 pixels, 16 GB, 512 GB, Windows 11
Lenovo ThinkPad X12 Detachable. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-1160G7. Display diagonal: 31.2 cm (12.3"), HD type: Full HD+, Display resolution: 1920 x 1280 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 11. Product colour: Black