Lenovo logo

Lenovo ThinkPad X1 Nano Gen 1 Intel® Core™ i5 i5-1130G7 Laptop 33 cm (13") 2K Ultra HD 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41314
Info modified on:
23 Apr 2025, 15:59:56
Short summary description Lenovo ThinkPad X1 Nano Gen 1 Intel® Core™ i5 i5-1130G7 Laptop 33 cm (13") 2K Ultra HD 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Lenovo ThinkPad X1 Nano Gen 1, Intel® Core™ i5, 33 cm (13"), 2160 x 1350 pixels, 16 GB, 256 GB, Windows 10 Pro

Long summary description Lenovo ThinkPad X1 Nano Gen 1 Intel® Core™ i5 i5-1130G7 Laptop 33 cm (13") 2K Ultra HD 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Lenovo ThinkPad X1 Nano Gen 1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1130G7. Display diagonal: 33 cm (13"), HD type: 2K Ultra HD, Display resolution: 2160 x 1350 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 907 g

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.