Lenovo logo

Lenovo ThinkPad T14 Gen 1 (AMD) AMD Ryzen™ 5 PRO 4650U Laptop 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 500 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Italian Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87685
Info modified on:
23 Apr 2025, 15:58:14
Short summary description Lenovo ThinkPad T14 Gen 1 (AMD) AMD Ryzen™ 5 PRO 4650U Laptop 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 500 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Italian Black:

Lenovo ThinkPad T14 Gen 1 (AMD), AMD Ryzen™ 5 PRO, 2.1 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Lenovo ThinkPad T14 Gen 1 (AMD) AMD Ryzen™ 5 PRO 4650U Laptop 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 500 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Italian Black:

Lenovo ThinkPad T14 Gen 1 (AMD). Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5 PRO, Processor model: 4650U, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.