Lenovo logo

Lenovo ThinkPad X1 Carbon Gen 8 Intel® Core™ i5 i5-10210U Laptop 35.6 cm (14") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro US International Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44802
Info modified on:
23 Apr 2025, 15:55:41
Short summary description Lenovo ThinkPad X1 Carbon Gen 8 Intel® Core™ i5 i5-10210U Laptop 35.6 cm (14") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro US International Black:

Lenovo ThinkPad X1 Carbon Gen 8, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad X1 Carbon Gen 8 Intel® Core™ i5 i5-10210U Laptop 35.6 cm (14") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro US International Black:

Lenovo ThinkPad X1 Carbon Gen 8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.