Lenovo logo

Lenovo ThinkPad P15v Gen 1 Intel® Core™ i7 i7-10750H Mobile workstation 39.6 cm (15.6") Touchscreen Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P620 Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5608
Info modified on:
23 Apr 2025, 15:52:04
Short summary description Lenovo ThinkPad P15v Gen 1 Intel® Core™ i7 i7-10750H Mobile workstation 39.6 cm (15.6") Touchscreen Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P620 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Lenovo ThinkPad P15v Gen 1, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 1 TB

Long summary description Lenovo ThinkPad P15v Gen 1 Intel® Core™ i7 i7-10750H Mobile workstation 39.6 cm (15.6") Touchscreen Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P620 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Lenovo ThinkPad P15v Gen 1. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10750H, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.