Lenovo logo

Lenovo ThinkPad 11e Yoga Intel® Core™ m3 m3-8100Y Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro US English Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7351
Info modified on:
26 Jun 2024, 02:18:09
Short summary description Lenovo ThinkPad 11e Yoga Intel® Core™ m3 m3-8100Y Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro US English Black:

Lenovo ThinkPad 11e Yoga, Intel® Core™ m3, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad 11e Yoga Intel® Core™ m3 m3-8100Y Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro US English Black:

Lenovo ThinkPad 11e Yoga. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ m3, Processor model: m3-8100Y, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.