Lenovo logo

Lenovo ThinkPad T15 Gen 1 Intel® Core™ i7 i7-10610U Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41374
Info modified on:
23 Apr 2025, 15:38:20
Short summary description Lenovo ThinkPad T15 Gen 1 Intel® Core™ i7 i7-10610U Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Lenovo ThinkPad T15 Gen 1, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 1 TB

Long summary description Lenovo ThinkPad T15 Gen 1 Intel® Core™ i7 i7-10610U Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Lenovo ThinkPad T15 Gen 1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10610U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.