Lenovo logo

Lenovo ThinkPad TP E14 I5-10210U 8GB 256GB 14IN NO OD W10P Intel® Core™ i5 Laptop 35.6 cm (14") Full HD DDR4-SDRAM SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32294
Info modified on:
22 Jan 2025, 16:53:30
Short summary description Lenovo ThinkPad TP E14 I5-10210U 8GB 256GB 14IN NO OD W10P Intel® Core™ i5 Laptop 35.6 cm (14") Full HD DDR4-SDRAM SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Lenovo ThinkPad TP E14 I5-10210U 8GB 256GB 14IN NO OD W10P, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad TP E14 I5-10210U 8GB 256GB 14IN NO OD W10P Intel® Core™ i5 Laptop 35.6 cm (14") Full HD DDR4-SDRAM SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Lenovo ThinkPad TP E14 I5-10210U 8GB 256GB 14IN NO OD W10P. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.