Lenovo logo

Lenovo ThinkPad P73 Intel® Core™ i7 i7-9850H Mobile workstation 43.9 cm (17.3") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16141
Info modified on:
23 Apr 2025, 15:27:05
Short summary description Lenovo ThinkPad P73 Intel® Core™ i7 i7-9850H Mobile workstation 43.9 cm (17.3") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Lenovo ThinkPad P73, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 3840 x 2160 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkPad P73 Intel® Core™ i7 i7-9850H Mobile workstation 43.9 cm (17.3") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Lenovo ThinkPad P73. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-9850H, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.