Lenovo ThinkPad T495s, AMD Ryzen™ 5 PRO, 2.1 GHz, 35.6 cm (14"), 16 GB, 256 GB, Black
Lenovo ThinkPad T495s. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5 PRO, Processor model: 3500U, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Product colour: Black