Lenovo ThinkPad L590, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 8 GB, 256 GB, Black
Lenovo ThinkPad L590. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8365U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Product colour: Black. Weight: 2 kg