Lenovo logo

Lenovo ThinkPad X390 i5-8365U 8GB 256GB W10P Intel® Core™ i5 Laptop 33.8 cm (13.3") DDR4-SDRAM SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7158
Info modified on:
22 Jan 2025, 15:19:17
Short summary description Lenovo ThinkPad X390 i5-8365U 8GB 256GB W10P Intel® Core™ i5 Laptop 33.8 cm (13.3") DDR4-SDRAM SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad X390 i5-8365U 8GB 256GB W10P, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 8 GB, 256 GB, Windows 10 Pro

Long summary description Lenovo ThinkPad X390 i5-8365U 8GB 256GB W10P Intel® Core™ i5 Laptop 33.8 cm (13.3") DDR4-SDRAM SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad X390 i5-8365U 8GB 256GB W10P. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8365U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.