Lenovo logo

Lenovo ThinkPad CTO/va TP X395 R3-3300U 8GB 256SSD W10P AMD Ryzen™ 3 PRO Laptop 33.8 cm (13.3") DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11723
Info modified on:
08 Nov 2024, 05:03:29
Short summary description Lenovo ThinkPad CTO/va TP X395 R3-3300U 8GB 256SSD W10P AMD Ryzen™ 3 PRO Laptop 33.8 cm (13.3") DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad CTO/va TP X395 R3-3300U 8GB 256SSD W10P, AMD Ryzen™ 3 PRO, 2.1 GHz, 33.8 cm (13.3"), 8 GB, 256 GB, Windows 10 Pro

Long summary description Lenovo ThinkPad CTO/va TP X395 R3-3300U 8GB 256SSD W10P AMD Ryzen™ 3 PRO Laptop 33.8 cm (13.3") DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad CTO/va TP X395 R3-3300U 8GB 256SSD W10P. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3 PRO, Processor model: 3300U, Processor frequency: 2.1 GHz. Display diagonal: 33.8 cm (13.3"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 6. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.