Lenovo logo

Lenovo ThinkPad E490 Intel® Core™ i7 i7-8565U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42519
Info modified on:
23 Apr 2025, 15:13:33
Short summary description Lenovo ThinkPad E490 Intel® Core™ i7 i7-8565U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Black:

Lenovo ThinkPad E490, Intel® Core™ i7, 1.8 GHz, 35.6 cm (14"), 8 GB, 1.13 TB, Black

Long summary description Lenovo ThinkPad E490 Intel® Core™ i7 i7-8565U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Black:

Lenovo ThinkPad E490. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics. Product colour: Black. Weight: 1.75 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.